Altech Corp. Safety Relays 56.OA03.0644N

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA03.0644N is a safety relay with force-guided contacts, designed for safety applications in industrial control systems. It features 4 normally open and 4 normally closed contacts, operates on a 6 VDC coil with a voltage range of 4.2 to 9.6 VDC, and has a coil resistance of 29 Ω. The relay meets DIN EN 50205 and IEC/EN 61810 standards and is approved for use in safety-related control systems per IEC/EN 62061 and EN ISO 13849. It is designed for PCB mounting with dimensions specified in millimeters, as shown in the footprint diagram for the 4 NO/4 NC configuration.

Datasheet Summary
Powered by GS/AI

The 56.OA03.0644N is a safety relay with force-guided contacts, designed for safety applications in industrial control systems. It features 4 normally open and 4 normally closed contacts, operates on a 6 VDC coil with a voltage range of 4.2 to 9.6 VDC, and has a coil resistance of 29 Ω. The relay meets DIN EN 50205 and IEC/EN 61810 standards and is approved for use in safety-related control systems per IEC/EN 62061 and EN ISO 13849. It is designed for PCB mounting with dimensions specified in millimeters, as shown in the footprint diagram for the 4 NO/4 NC configuration.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA03.0644N - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA03.0644N
Safety Relays 56.OA03.0644N
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet
Relays - 56.OA03.0644N - Powell Electronics, Inc.
Swedesboro, NJ, United States
OA5603, 6V, 4NO/4NC contacts

OA5603, 6V, 4NO/4NC contacts

Buy Now
Sheung Wan, Hong Kong
Safety Relays
56.OA03.0644N
Safety Relays 56.OA03.0644N
Safety Relays OA5603, 6V, 4NO/4NC

Safety Relays OA5603, 6V, 4NO/4NC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 56.OA03.0644N 56.OA03.0644N 56.OA03.0644N
Product Name Safety Relays Relays Safety Relays
Mounting Socket or Plug-in Style
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.2453C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA03.2444N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers