The 56.OA02.2424N is a safety relay with force-guided contacts designed for use in safety circuits compliant with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It features a 2 NO/4 NC contact configuration, operates at 24 V DC with a coil resistance of 570 Ω, and is rated for operation between 16.8 V and 38.4 V. The relay meets DIN EN 50205 and IEC/EN 61810 standards. All dimensions are provided in millimeters, and the contact material is N AgNi10+0.2 µm Au. The relay is designed for PCB mounting with specified solder-side footprints.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5602,24V, 2NO/4NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA02.2424N | 56.OA02.2424N | 56.OA02.2424N |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |