Altech Corp. Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene 5309 625

Description
Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications
Description
Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Suppliers

Company
Product
Description
Supplier Links
Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074544 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene
70074544
Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene 70074544
Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland

  • Maximum strain relief through clamp range
  • Gas and water-tight
  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70074544
Product Name Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 3.5 to 10 mm; PG; PG11; 8 mm; 18.6 mm; Polyamide 6; Neoprene - 70075256 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824120 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details