Interpower 90º Liquid Tight Strain Relief Snap Elbow 85822020

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 4.0mm to 8.0mm Male Thread Type: 3/8" NPT Mounting Hole: 17.2mm Wrenching Flats: 19.1mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 4.0mm to 8.0mm Male Thread Type: 3/8" NPT Mounting Hole: 17.2mm Wrenching Flats: 19.1mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
90º Liquid Tight Strain Relief Snap Elbow - 85822020 - Interpower
Oskaloosa, IA, United States
90º Liquid Tight Strain Relief Snap Elbow
85822020
90º Liquid Tight Strain Relief Snap Elbow 85822020
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 4.0mm to 8.0mm Male Thread Type: 3/8" NPT Mounting Hole: 17.2mm Wrenching Flats: 19.1mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Cable Diameter: 4.0mm to 8.0mm

Male Thread Type: 3/8" NPT

Mounting Hole: 17.2mm

Wrenching Flats: 19.1mm

Torque Settings: 2.50N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85822020
Product Name 90º Liquid Tight Strain Relief Snap Elbow
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Proof Liquid Tight Strain Relief - 85824680 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824300 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.142 to 1.378 inch (29 to 35 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820750 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825200 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details