Altech Corp. Gland, Straight; 1.5 to 6 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene 5309 109

Description
Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight -25degC to 100degC (-13degF to 212degF) Temperature Range Widely Used, Suitable for Most Applications
Description
Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight -25degC to 100degC (-13degF to 212degF) Temperature Range Widely Used, Suitable for Most Applications

Suppliers

Company
Product
Description
Supplier Links
Gland, Straight; 1.5 to 6 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene - 70075255 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Straight; 1.5 to 6 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene
70075255
Gland, Straight; 1.5 to 6 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene 70075255
Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight -25degC to 100degC (-13degF to 212degF) Temperature Range Widely Used, Suitable for Most Applications

Maximum strain relief through clamping range
IP 68 achieved without seal rings
Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
Gas and water-tight
Polyamide 6 Housing
Neoprene Sealing Sleeve
IP 68 Achieved without Seal Rings
Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
Gas and Water Tight
-25degC to 100degC (-13degF to 212degF) Temperature Range
Widely Used, Suitable for Most Applications

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70075255
Product Name Gland, Straight; 1.5 to 6 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; 4 to 10 mm; 18.6 mm; Polyamide 6; Dark Grey; Neoprene; 77 mm - 70074509 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Mounting Size 18.6 inch (472 mm)
View Details