Altech Corp. Cable Gland;Polyamide 6;Neoprene;NPT 3/8in.;2.5-8mm;Black;38 mm;19 mm;11 mm 5308 920

Description
Cable Gland, Polyamide Material, Neoprene Seal, -40 to +100 °C Operating Temperature Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications
Description
Cable Gland, Polyamide Material, Neoprene Seal, -40 to +100 °C Operating Temperature Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Suppliers

Company
Product
Description
Supplier Links
Cable Gland;Polyamide 6;Neoprene;NPT 3/8in.;2.5-8mm;Black;38 mm;19 mm;11 mm - 70074410 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland;Polyamide 6;Neoprene;NPT 3/8in.;2.5-8mm;Black;38 mm;19 mm;11 mm
70074410
Cable Gland;Polyamide 6;Neoprene;NPT 3/8in.;2.5-8mm;Black;38 mm;19 mm;11 mm 70074410
Cable Gland, Polyamide Material, Neoprene Seal, -40 to +100 °C Operating Temperature Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Cable Gland, Polyamide Material, Neoprene Seal, -40 to +100 °C Operating Temperature

  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70074410
Product Name Cable Gland;Polyamide 6;Neoprene;NPT 3/8in.;2.5-8mm;Black;38 mm;19 mm;11 mm
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 200686-1 - TE Connectivity
Specs
Material Carbon Steel
Length 1.13 inch (28.58 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824760 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Polyamide Liquid Tight Strain Relief with Bend Protection - 70074526 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details