The FK series foot switch, with a medium-sized ABS housing and IP 43 protection, is designed for light and medium duty applications and accommodates up to three snap-action microswitches rated at 10A (1/2HP)/250V AC. It supports momentary or two-stage momentary contact types with SPDT-SB, DPDT-SB, or 2x SPDT-SB circuits. The housing is available in gray or black, and the operating temperature range is -20°C to +80°C. This part features solderable terminals and no integrated cable. Physical dimensions include a pedal width of 90.0 mm, length of 42.5 mm, and height of 21.0 mm.
The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain reliefs, cables and connectors and the larger pedal, the FK series is a low cost alternative, where no high protection levels are required. This series covers the range between the FM series and the FS series. This foot switch will fit numerous applications.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.902B |
| Product Name | Medium Size, One Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |