The FS2 U1S (2x) foot switch is a heavy duty, medium size, two-pedal switch with a die cast aluminum housing and Polyamide 6.6 pedals, rated for 10A/500V AC with snap action switch inserts and momentary contact. It features IP 65 protection, a temperature range of -30°C to +80°C, and three PG 13.5 cable entries. The unit is UL508 listed and includes an Anti-Trip lever option. Standard configuration has a gray body, red cover, and black pedal.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.203 |
| Product Name | Heavy Duty Medium Size, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard); Anti-Trip Mechanism |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Slow Action Switch |
| Function | Momentary |