The FM1 foot switch with catalog number 51.613 is a compact, one-pedal device with a black ABS housing, featuring a two-stage momentary contact in a 2x SPDT-SB circuit, rated for 5A at 250V AC. It includes a snap-action microswitch approved by UL/CSA, a vinyl sleeve strain relief, and an IP43 protection level. The unit has no integrated cable and operates within a temperature range of -20°C to +80°C. It is certified to IEC 60601-1 for medical applications. The device includes a foot guard and is compatible with custom options such as gold-plated contacts or shielded cables.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard version.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.613 |
| Product Name | Compact, One Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 2-Stage |