The FM series foot switches are compact, single- or multiple-pedal devices designed for light or medium duty applications, including medical use. The FM3 variant with three pedals features a die-cast aluminum heavy base, ABS housing in gray or black, and a snap-action microswitch with 5A/250V AC rating. Contact circuits include SPDT-SB, DPDT-SB, or dual SPDT-SB configurations with momentary, maintained, or two-stage momentary operation. Cable options include 20 AWG/9 or 22 AWG/18 conductors, with vinyl strain relief and IP 65 protection. Temperature range operates from -20°C to +80°C. The series is UL/CSA approved and complies with IEC 60601-1, IEC 60601-6, IEC 60601-2-2, IEC 60601-2-22, and IEC 60601-2-43 for medical safety and usability.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.875 |
| Product Name | Compact, Three Pedal Erogonomic Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Three |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |