The FS2 series is a heavy duty, medium size, two-pedal foot switch with a die cast aluminum housing and Polyamide 6.6 pedals, designed for industrial and medical applications. It features an IP 65 protection rating, a temperature range of -30°C to +80°C, and snap action or slow make-break switch inserts with silver alloy contacts rated at 10A/500V AC. The circuit configuration is SPDT-DB or DPDT-DB, with contact types including momentary, maintained, or two-stage momentary. It includes a foot guard, three PG 13.5 cable entry points, and is UL508 listed. Optional features include gold-plated contacts for low current applications, shielded or standard PVC SJT cables, and custom colors.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.263 |
| Product Name | Heavy Duty Medium Size, Two Pedal Foot Switch With Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |