The FM series consists of compact, one- or two-pedal foot switches designed for light or medium duty applications, including medical uses. The housing is made of ABS with a steel foot guard option, and the switches feature snap-action microswitches rated at 5A/250V AC with SPDT-SB, DPDT-SB, or 2x SPDT-SB circuits. Standard configurations include momentary, maintained, or two-stage momentary contact types, with protection levels of IP 43 or IP 65, and an operating temperature range of -20°C to +80°C. The series supports optional gold-plated contacts for low-current applications and is certified to IEC 60601-1 and recognized to UL 2601-1 for medical safety. The two-pedal model, FM2, uses a heavy die-cast aluminum base with a rubber mat and carries 20 AWG/6 or 22 AWG/18 conductor cables depending on the circuit configuration.
The FM series foot switches are ideal for light or
medium duty applications and especially medical
applications. The compact, sturdy but small, ABS
housing is designed to meet all the different contact and
switch insert configurations.
This series has many features, such as maintained and
two stage momentary contacts, two different colors, and
two protection levels. It also offers a variety of flexibility
and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.704B |
| Product Name | Compact, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |