The FM2 series is a compact, two-pedal foot switch with a black ABS housing, snap-action microswitches rated at 5A/250V AC, and selectable contact types including momentary, maintained, or two-stage momentary in SPDT-SB or DPDT-SB circuits. It offers IP 43 and IP 65 protection levels, a temperature range of -20°C to +80°C, and is UL/CSA approved. The 51.714 variant features a DPDT-SB circuit, momentary contact, 20 AWG/12 conductor cable, and IP 43 protection. It meets IEC 60601-1 certification and UL 2601-1 recognition for medical applications.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.714 |
| Product Name | Compact, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 1-Stage |