The FM1 foot switch is a compact, one-pedal device with a black ABS housing and a bright red steel guard, designed for light or medium-duty applications including medical use. It features a snap-action microswitch with SPDT-SB circuitry, rated for 5A at 250V AC, and offers momentary contact function. The unit includes a 20 AWG, 3-conductor PVC SJT cable and meets IP 43 protection standards. It is certified to IEC 60601-1 and recognized to UL 2601-1, with an operating temperature range of -20°C to +80°C.
The FM series foot switches are ideal for light or
medium duty applications and especially medical
applications. The compact, sturdy but small, ABS
housing is designed to meet all the different contact and
switch insert configurations.
This series has many features, such as maintained and
two stage momentary contacts, two different colors, and
two protection levels. It also offers a variety of flexibility
and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.601G |
| Product Name | Compact, One Pedal Foot Switch with Guard |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |