The FM2 compact two-pedal foot switch is designed for light or medium duty applications, including medical use, with a black ABS housing and snap-action microswitches rated at 5A/250V AC. It offers momentary, maintained, or two-stage momentary contact types in SPDT-SB or DPDT-SB circuits, with IP 43 or IP 65 protection levels. Cable options include 20 AWG multi-conductor PVC SJT with 6 or 12 conductors, or no cable. It operates from -20°C to +80°C and meets IEC 60601-1 certification and UL 2601-1 recognition. The unit features a die-cast aluminum base with rubber mat for stability. Gold-plated or silver-nickel contacts are available as options for specialized current ratings. The 51.71 part number corresponds to a catalog entry in the FM2 series, specifically FM2 SU2(2x) F1 with 20 AWG/12 conductor cable and IP 43 protection, confirming the series context.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.71 |
| Product Name | Compact, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained; 1-Stage |