The FM2 series is a compact, two-pedal foot switch designed for light or medium duty applications, particularly in medical environments. It features a black ABS housing, snap-action microswitches with UL/CSA approval, and electrical ratings of 5A/125-250V AC. The switch supports SPDT-SB or DPDT-SB circuits with momentary, maintained, or two-stage momentary contact types. The standard strain relief is a vinyl sleeve, and cable options include 20 AWG multi-conductor PVC SJT with 6 or 12 conductors. Operating temperature ranges from -20°C to +80°C. Protection levels are IP 43 or IP 65, with optional IP 67. The FM2 series is IEC 60601-1 certified and UL 2601-1 recognized for medical use.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Foot Switches | Foot Switches |
| Product Number | 51.718 | 51.718 |
| Product Name | Compact, Two Pedal Foot Switch | Compact, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) | -4 to 176 F (-20 to 80 C) |
| Pedals | Two | Two |
| Switch / Action Method | Snap Action Switch | Snap Action Switch |
| Function | Maintained; 1-Stage | Maintained; 1-Stage |