The FM1 SU1 F1 U foot switch is a compact, single-pedal device with a foot guard, housed in a black ABS body and featuring a bright red steel guard with a rubber mat. It includes a snap-action microswitch with SPDT-SB circuit, rated for 5A at 250V AC, and offers momentary contact function. The unit has a 20 AWG, 3-conductor cable and an IP 43 protection level. It operates between -20°C and +80°C and is certified to IEC 60601-1, UL 2601-1, and related medical equipment standards.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.652 |
| Product Name | Compact, One Pedal Foot Switch With Foot Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 1-Stage |