The FM series includes compact two-pedal foot switches designed for light or medium duty applications, particularly in medical environments. The housing is made of gray or black ABS with a die-cast aluminum base and rubber mat. Standard features include snap-action microswitches with UL/CSA approval, electrical ratings of 5A/125-250V AC, momentary, maintained, or two stage momentary contact types, SPDT-SB or DPDT-SB circuits, 20 AWG multi-conductor PVC SJT cable, and protection levels of IP 43 or IP 65. The operating temperature range is -20°C to +80°C. The series is IEC 60601-1 certified and UL 2601-1 recognized for medical safety and usability requirements.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.702 |
| Product Name | Compact, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 1-Stage |