The FS3 series heavy duty, medium size, three pedal foot switch with guard is designed for industrial and medical applications, featuring a die cast aluminum housing and Polyamide 6.6 pedals. It has an IP 65 protection level, operates from -30°C to +80°C, and uses silver alloy contact material with a 10A/500V AC electrical rating. The FS3 U1S (3xs) variant includes a snap action switch with momentary contact, a foot guard, and screw terminals. It is UL508 listed and has three threaded cable entries (PG 13.5). Optional features include gold-plated contacts, shielded cables, and custom colors, though these are not standard. The unit measures 315 mm in length, 240 mm in width, and 143 mm in height.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.353 |
| Product Name | Heavy Duty Medium Size, Three Pedal Foot Switch With Guard |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Three |
| Switch / Action Method | Slow Action Switch |
| Function | Momentary |