The FM2 foot switch is a compact, two-pedal device with a black ABS housing and a die-cast aluminum base with a rubber mat, designed for light or medium-duty applications including medical use. It features snap-action microswitches rated at 5A/250V AC, with contact options including SPDT-SB, DPDT-SB, or dual SPDT-SB in momentary, maintained, or two-stage momentary configurations. Cable options include 20 AWG multi-conductor PVC SJT wiring with 6 or 12 conductors, and strain relief is provided by a vinyl sleeve. It meets IP 43 and IP 65 protection levels, operates from -20°C to +80°C, and is certified to IEC 60601-1 and UL 2601-1 standards.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.725 |
| Product Name | Compact, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 2-Stage |