The FS2 SU1S (2x) U foot switch, part number 51.257, is a heavy-duty, medium-size, two-pedal switch with a foot guard, designed for industrial and medical applications. It features a die-cast aluminum housing and Polyamide 6.6 pedals, with a gray body, red guard, and black pedal. The switch uses snap-action contacts with silver alloy contacts, rated at 10A/500V AC, and provides two independent SPDT-DB momentary circuits. It has an IP65 protection level, operates between -30°C and +80°C, and includes three PG 13.5 cable entries. The unit is UL508 Listed and includes an anti-trip lever option. No potentiometer is included in this variant.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.257 |
| Product Name | Heavy Duty Medium Size, Two Pedal Foot Switch With Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |