Altech Corp. Heavy Duty Medium Size, Three Pedal Foot Switch 51.304

Description
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every combination of slow make-break and snap action switch inserts with momentary, maintained and two stage momentary contact types are possible. Different potentiometer values are also available. Additional safety features like a foot guard, Anti-Trip lever and especially two safety foot switch versions complete this line. The optional medical versions and explosion protected foot switches meet the requirements of either IEC 601-1 or EEX d ||C T6, and come with appropriate strain relief and 3 meter (10 ft.) cable. The foot switch can be customized with a wide range of options, including cables, connectors, colors, and foot rests.
Request a Quote Datasheet
Description
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every combination of slow make-break and snap action switch inserts with momentary, maintained and two stage momentary contact types are possible. Different potentiometer values are also available. Additional safety features like a foot guard, Anti-Trip lever and especially two safety foot switch versions complete this line. The optional medical versions and explosion protected foot switches meet the requirements of either IEC 601-1 or EEX d ||C T6, and come with appropriate strain relief and 3 meter (10 ft.) cable. The foot switch can be customized with a wide range of options, including cables, connectors, colors, and foot rests.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Medium Size, Three Pedal Foot Switch - 51.304 - Altech Corp.
Flemington, NJ, USA
Heavy Duty Medium Size, Three Pedal Foot Switch
51.304
Heavy Duty Medium Size, Three Pedal Foot Switch 51.304
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every combination of slow make-break and snap action switch inserts with momentary, maintained and two stage momentary contact types are possible. Different potentiometer values are also available. Additional safety features like a foot guard, Anti-Trip lever and especially two safety foot switch versions complete this line. The optional medical versions and explosion protected foot switches meet the requirements of either IEC 601-1 or EEX d ||C T6, and come with appropriate strain relief and 3 meter (10 ft.) cable. The foot switch can be customized with a wide range of options, including cables, connectors, colors, and foot rests.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:

  • Every combination of slow make-break and snap action switch inserts with momentary, maintained and two stage momentary contact types are possible. Different potentiometer values are also available.
  • Additional safety features like a foot guard, Anti-Trip lever and especially two safety foot switch versions complete this line.
  • The optional medical versions and explosion protected foot switches meet the requirements of either IEC 601-1 or EEX d ||C T6, and come with appropriate strain relief and 3 meter (10 ft.) cable.
  • The foot switch can be customized with a wide range of options, including cables, connectors, colors, and foot rests.
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Foot Switches
Product Number 51.304
Product Name Heavy Duty Medium Size, Three Pedal Foot Switch
Protection No Guard (or Separate Guard); Anti-Trip Mechanism
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Three
Switch / Action Method Slow Action Switch
Function Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Light Medium Size, One Pedal Foot Switch With Guard - 51.456 - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Heavy Duty Medium Size, One Pedal Foot Switch - 51.109 - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Compact, One Pedal Foot Switch - 51.001B - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
3 suppliers
Compact, One Pedal Foot Switch - 51.609 - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details