The FM3 series compact three-pedal foot switch features a black ABS housing, snap-action microswitches rated at 5A/125-250V AC, and IP 43 or IP 65 protection levels. It offers momentary, maintained, or two-stage momentary contact types with SPDT-SB or DPDT-SB circuits, and includes a 2 m (6 ft. 6 in.) SJT cable with 20 AWG/9 conductors or 22 AWG/18 conductors depending on configuration. The operating temperature range is -20°C to +80°C. It is UL/CSA approved and complies with IEC 60601-1 and related medical device safety standards. The base plate is die-cast aluminum with PVC conduit.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.805 |
| Product Name | Compact, Three Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Three |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |