Altech Corp. Heavy Duty Medium Size, Two Pedal Foot Switch With Guard 51.260R

Description
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every combination of slow make-break and snap action switch inserts with momentary, maintained and two stage momentary contact types are possible. Different potentiometer values are also available. Additional safety features like a foot guard, Anti-Trip lever and especially two Safety foot switch versions complete this line. The optional medical versions and explosion protected foot switches meet the requirements of either IEC 601-1 or EEX d ||C T6, and come with appropriate strain relief and 3 meter (10 ft.) cable. The foot switch can be customized with a wide range of options, including cables, connectors, colors, and foot rests.
Request a Quote
Description
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every combination of slow make-break and snap action switch inserts with momentary, maintained and two stage momentary contact types are possible. Different potentiometer values are also available. Additional safety features like a foot guard, Anti-Trip lever and especially two Safety foot switch versions complete this line. The optional medical versions and explosion protected foot switches meet the requirements of either IEC 601-1 or EEX d ||C T6, and come with appropriate strain relief and 3 meter (10 ft.) cable. The foot switch can be customized with a wide range of options, including cables, connectors, colors, and foot rests.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Medium Size, Two Pedal Foot Switch With Guard - 51.260R - Altech Corp.
Flemington, NJ, USA
Heavy Duty Medium Size, Two Pedal Foot Switch With Guard
51.260R
Heavy Duty Medium Size, Two Pedal Foot Switch With Guard 51.260R
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every combination of slow make-break and snap action switch inserts with momentary, maintained and two stage momentary contact types are possible. Different potentiometer values are also available. Additional safety features like a foot guard, Anti-Trip lever and especially two Safety foot switch versions complete this line. The optional medical versions and explosion protected foot switches meet the requirements of either IEC 601-1 or EEX d ||C T6, and come with appropriate strain relief and 3 meter (10 ft.) cable. The foot switch can be customized with a wide range of options, including cables, connectors, colors, and foot rests.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:

  • Every combination of slow make-break and snap action switch inserts with momentary, maintained and two stage momentary contact types are possible. Different potentiometer values are also available.
  • Additional safety features like a foot guard, Anti-Trip lever and especially two Safety foot switch versions complete this line.
  • The optional medical versions and explosion protected foot switches meet the requirements of either IEC 601-1 or EEX d ||C T6, and come with appropriate strain relief and 3 meter (10 ft.) cable.
  • The foot switch can be customized with a wide range of options, including cables, connectors, colors, and foot rests.
Buy Now

Technical Specifications

  Altech Corp.
Product Category Foot Switches
Product Number 51.260R
Product Name Heavy Duty Medium Size, Two Pedal Foot Switch With Guard
Protection Full Guard; Explosion Proof (optional feature)
Operating Temperature -22 to 176 F (-30 to 80 C)
Pedals Two
Switch / Action Method Slow Action Switch
Function Momentary; 2-Stage
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Medium Size, Two Pedal Foot Switch With Guard - 51.264 - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Two
View Details
Compact, One Pedal Foot Switch With Foot Guard - 51.653 - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Heavy Duty Medium Size, Three Pedal Foot Switch - 51.309 - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Three
View Details
Heavy Duty Medium Size, Two Pedal Foot Switch With Guard - 51.255 - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Two
View Details