The FS1 SU1R U foot switch is a heavy-duty, medium-size, single-pedal switch with a die-cast aluminum housing and polyamide 6.6 pedal, designed for industrial and medical applications. It features a snap-action switch with maintained contact, rated at 10A/500V AC, and includes a foot guard. The unit has an IP65 protection level, operates between -30°C and +80°C, and is UL508 Listed. Cable entry is via a PG 13.5 threaded hole, and it includes a red guard, gray body, and black pedal.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.156 |
| Product Name | Heavy Duty Medium Size, One Pedal Foot Switch with Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained |