Altech Corp. Compact, One Pedal Foot Switch 51.603

Description
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard version. Features: IP 43 and IP 65 Protection Gray or Black ABS Body Temperature Range: -20°C up to +80°C UL/CSA Approved
Request a Quote Datasheet
Description
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard version. Features: IP 43 and IP 65 Protection Gray or Black ABS Body Temperature Range: -20°C up to +80°C UL/CSA Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact, One Pedal Foot Switch - 51.603 - Altech Corp.
Flemington, NJ, USA
Compact, One Pedal Foot Switch
51.603
Compact, One Pedal Foot Switch 51.603
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard version. Features: IP 43 and IP 65 Protection Gray or Black ABS Body Temperature Range: -20°C up to +80°C UL/CSA Approved

The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard version.

Features:

  • IP 43 and IP 65 Protection
  • Gray or Black ABS Body
  • Temperature Range: -20°C up to +80°C
  • UL/CSA Approved
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Foot Switches
Product Number 51.603
Product Name Compact, One Pedal Foot Switch
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
Switch / Action Method Snap Action Switch
Function Momentary; 1-Stage
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Medium Size, One Pedal Foot Switch with Guard - 51.155 - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Medium Size Foot Switches with Guard - 51.466R - Altech Corp.
Specs
Protection Full Guard; Anti-Trip Mechanism
Operating Temperature -22 to 176 F (-30 to 80 C)
Pedals One
View Details
Heavy Duty Medium Size, One Pedal Foot Switch with Guard - 51.198 - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Medium Size, One Pedal Foot Switch - 51.908B - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details