The FS3 series is a heavy duty, medium size, three pedal foot switch with a die cast aluminum housing and Polyamide 6.6 pedals, rated for 10A/500V AC with snap action or slow make-break contacts and SPDT-DB or DPDT-DB circuits. It features IP 65 protection, a temperature range of -30°C to +80°C, and three threaded PG 13.5 cable entries. The part is UL508 Listed and available with optional Anti-Trip levers and foot guards. The model 51.303 specifically denotes a slow make-break, momentary contact, SPDT-DB circuit variant with standard guard and no Anti-Trip lever. Dimensions are 280 mm in length, 240 mm in width, and 96 mm in height, with pedal height of 17 mm. Cable entry and strain relief options include standard, bend protection, or trumpet pull configurations, with PVC SJT multi-conductor cables available. IEC 601-1 certified versions are offered for medical use.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.303 |
| Product Name | Heavy Duty Medium Size, Three Pedal Foot Switch |
| Protection | No Guard (or Separate Guard); Anti-Trip Mechanism |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Three |
| Switch / Action Method | Slow Action Switch |
| Function | Momentary |