The FM2 series is a compact, two-pedal foot switch designed for light or medium duty applications, including medical use. It features a black ABS housing, snap-action microswitches rated at 5A/250V AC, and offers SPDT-SB, DPDT-SB, or 2x SPDT-SB circuits with momentary, maintained, or two-stage momentary contact types. The unit has a temperature range of -20°C to +80°C and meets IP 43 and IP 65 protection levels. Cable options include 20 AWG multi-conductor PVC SJT cables or solderable terminations. It is certified to IEC 60601-1 and recognized by UL 2601-1 for medical safety standards. The 51.721 variant specifies two-stage momentary contact with 2x SPDT-SB circuits and no cable (solderable).
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.721 |
| Product Name | Compact, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 2-Stage |