The PCFS-3M is a compact, one-pedal foot switch with a steel housing and standard red or orange guard for safeguarding, designed for light to medium duty applications. It has an electrical rating of 10A (1/2HP)/125V AC, a snap-action microswitch with UL/CSA approval, SPDT-SB or 1n.o. circuit options, and IP 20 protection. The unit operates from -20°C to +80°C and includes a built-in strain relief. The 51.076R variant, which matches the base part number of 51.076OR, features a 5m/16.4ft SJOOW 4-conductor cable and red guard. Physical dimensions include a pedal guard height of 16.9 mm, overall length of 86.5 mm, and base width of 64.0 mm.
The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.076OR |
| Product Name | Compact, One Pedal Foot Switch With Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |