The PCFS-3M series is a compact, one-pedal foot switch designed for light to medium duty applications, with an electrical rating of 10A (1/2HP)/125V AC and a snap-action microswitch rated UL/CSA. It features a black steel housing and pedal cover, a replaceable steel guard in red or orange, IP 20 protection, and operates from -20°C to +80°C. The switch has a momentary SPDT-SB or 1n.o. circuit, built-in strain relief, and is available with or without a 2m or 5m SJOOW multi-conductor cable. Physical dimensions include a height of 10.5 mm, base width of 86.5 mm, and overall length of 146 mm.
The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.063OR |
| Product Name | Compact, One Pedal Foot Switch With Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |