The FS3 series is a heavy duty, medium size, three pedal foot switch with a die cast aluminum housing and Polyamide 6.6 pedals, designed for industrial applications. It features an IP 65 protection rating, a temperature range of -30°C to +80°C, and snap action or slow make-break switch inserts with silver alloy contacts. The electrical rating is 10A/500V AC for SPDT-DB or DPDT-DB circuits. The model 51.308 is a Snap Action, Maintained contact variant with an Anti-Trip lever, and includes three PG 13.5 threaded cable entries. The unit is UL508 Listed and supports optional gold-plated contacts, shielded cables, and custom configurations.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.308 |
| Product Name | Heavy Duty Medium Size, Three Pedal Foot Switch |
| Protection | No Guard (or Separate Guard); Anti-Trip Mechanism |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Three |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained |