The 51.025B is a compact, one-pedal foot switch with a black steel housing and IP 20 protection. It has a snap-action microswitch with SPDT-SB contact configuration and an electrical rating of 10A (1/2HP)/125V AC. The part includes a built-in strain relief and is supplied with a 5m/16.4ft, 18AWG, 4-conductor SJOOW cable. It operates within a temperature range of -20°C to +80°C. The switch is UL/CSA approved and designed for light to medium duty applications.
The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.025B |
| Product Name | Compact, One Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |