The FS1 U2 51.109 is a heavy duty, medium size, one pedal foot switch with a die cast aluminum housing and Polyamide 6.6 pedal, rated for 10A/500V AC with a DPDT-DB circuit and slow make-break, momentary contact type. It features IP 65 protection, a temperature range of -30°C to +80°C, and a threaded cable entry (PG 13.5). The switch is UL508 Listed and includes an anti-trip lever option. Dimensions are 78.7 mm height, 70 mm length, and 35 mm width.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.109 |
| Product Name | Heavy Duty Medium Size, One Pedal Foot Switch |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Slow Action Switch |
| Function | Momentary |