The FM series foot switches are compact, single or multiple pedal devices for light or medium duty applications, including medical use. The FM2 model with two pedals features a die-cast aluminum heavy base with a rubber mat, an ABS housing in gray or black, and snap-action microswitches rated at 5A/250V AC. It supports SPDT-SB or DPDT-SB circuits, with momentary or maintained contact types, and offers IP 65 protection. Cable options include 20 AWG/6 or 20 AWG/12 conductor configurations. The device is IEC 60601-1 certified and UL 2601-1 recognized, with an operating temperature range of -20°C to +80°C.
The FM series foot switches are ideal for light or
medium duty applications and especially medical
applications. The compact, sturdy but small, ABS
housing is designed to meet all the different contact and
switch insert configurations.
This series has many features, such as maintained and
two stage momentary contacts, two different colors, and
two protection levels. It also offers a variety of flexibility
and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.707G |
| Product Name | Compact, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained |