The Standard Straight-Through Cable Gland from Altech Corp. is designed for effective sealing of cable entries, ensuring protection against contaminants and providing strain relief. Constructed from polyamide 6 with a neoprene seal, it achieves an IP68 rating without the need for seal rings in PG and metric sizes. The product features a trapezoidal thread that allows for high torque, ensuring a secure and permanent fit of the dome nut. It is suitable for a temperature range of -40 to 100°C (-40 to 212°F) and is gas tight and watertight, making it ideal for use in various machines and devices. The cable gland is available in multiple thread sizes, accommodating a wide range of clamping ranges.
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
| Altech Corp. | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 4221720 |
| Product Name | Standard Straight-Through Cable Gland |
| Application | Cable & Wire |