Altech Corp. Cable and Cord Grips 5308 905

Description
"Cable Feedthrough 0.12"" ~ 0.35"" (3.0mm ~ 9.0mm) Polyamide 1/2"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Feedthrough 0.12"" ~ 0.35"" (3.0mm ~ 9.0mm) Polyamide 1/2"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1920-1073-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1073-ND
Cable and Cord Grips 1920-1073-ND
"Cable Feedthrough 0.12"" ~ 0.35"" (3.0mm ~ 9.0mm) Polyamide 1/2"" NPT Gray"

"Cable Feedthrough 0.12"" ~ 0.35"" (3.0mm ~ 9.0mm) Polyamide 1/2"" NPT Gray"

Buy Now Datasheet
Gland, Cable; Polyamide 6; 1/2 in. NPT;3 to 9 mm; 12.5 mm; 44 mm; Neoprene - 70075270 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Polyamide 6; 1/2 in. NPT;3 to 9 mm; 12.5 mm; 44 mm; Neoprene
70075270
Gland, Cable; Polyamide 6; 1/2 in. NPT;3 to 9 mm; 12.5 mm; 44 mm; Neoprene 70075270
Seal Neoprene, Light Grey, IP 68, Machines and Devices, Body Polyamide 6s Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Seal Neoprene, Light Grey, IP 68, Machines and Devices, Body Polyamide 6s

  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 1920-1073-ND 70075270
Product Name Cable and Cord Grips Gland, Cable; Polyamide 6; 1/2 in. NPT;3 to 9 mm; 12.5 mm; 44 mm; Neoprene
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 127209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details
PG7 Ventilation Cable Gland - MIV-CAPG9B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details