Altech Corp. Industrial Straight-Through Cable Gland 5211309

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Industrial Straight-Through Cable Gland from Altech Corp. (part number 5211309) is designed for use in various applications including machines, devices, and plant installations. It features a body made of polyamide PA 6 with 25% glass-fiber reinforcement, ensuring durability and strength. The sealing mechanism utilizes Tefabloc, while the ECA clamping ring is constructed from polycarbonate, providing effective strain relief. This cable gland is characterized by its gas-tight and watertight properties, making it suitable for environments where protection from contaminants is essential. It is completely twist protected and can be combined with various sealing inserts to accommodate different cable types. The product supports both PG and metric threads, with an extended thread option available. It operates effectively within a temperature range of -30°C to 120°C (-22°F to 248°F), making it versatile for a range of industrial applications.

Datasheet Summary
Powered by GS/AI

The Industrial Straight-Through Cable Gland from Altech Corp. (part number 5211309) is designed for use in various applications including machines, devices, and plant installations. It features a body made of polyamide PA 6 with 25% glass-fiber reinforcement, ensuring durability and strength. The sealing mechanism utilizes Tefabloc, while the ECA clamping ring is constructed from polycarbonate, providing effective strain relief. This cable gland is characterized by its gas-tight and watertight properties, making it suitable for environments where protection from contaminants is essential. It is completely twist protected and can be combined with various sealing inserts to accommodate different cable types. The product supports both PG and metric threads, with an extended thread option available. It operates effectively within a temperature range of -30°C to 120°C (-22°F to 248°F), making it versatile for a range of industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Industrial Straight-Through Cable Gland - 5211309 - Altech Corp.
Flemington, NJ, USA
Industrial Straight-Through Cable Gland
5211309
Industrial Straight-Through Cable Gland 5211309
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Sealing Glands
Product Number 5211309
Product Name Industrial Straight-Through Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Straight-Through Cable Gland - 5211421 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details
Cable and Cord Grips - 1920-5308944/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248721 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805213 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.6535 inch (16.6 mm)
View Details