Altech Corp. Standard Straight-Through Cable Gland 4220313

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Standard Straight-Through Cable Gland, part number 4220313, from Altech Corp. is designed for effective sealing of cable entries, ensuring protection against contaminants. It features a body made of polyamide 6 and a neoprene seal, providing a robust and durable solution. The product achieves an IP68 rating without the need for seal rings, ensuring gas-tight and watertight performance. It offers a clamping range of 4-10 mm and is suitable for applications in various machines and devices. The temperature range for this cable gland is -40 to 100°C (-40 to 212°F), making it versatile for different environments. This cable gland is particularly useful for engineers looking for reliable strain relief and protection for their cable installations.

Datasheet Summary
Powered by GS/AI

The Standard Straight-Through Cable Gland, part number 4220313, from Altech Corp. is designed for effective sealing of cable entries, ensuring protection against contaminants. It features a body made of polyamide 6 and a neoprene seal, providing a robust and durable solution. The product achieves an IP68 rating without the need for seal rings, ensuring gas-tight and watertight performance. It offers a clamping range of 4-10 mm and is suitable for applications in various machines and devices. The temperature range for this cable gland is -40 to 100°C (-40 to 212°F), making it versatile for different environments. This cable gland is particularly useful for engineers looking for reliable strain relief and protection for their cable installations.

Suppliers

Company
Product
Description
Supplier Links
Standard Straight-Through Cable Gland - 4220313 - Altech Corp.
Flemington, NJ, USA
Standard Straight-Through Cable Gland
4220313
Standard Straight-Through Cable Gland 4220313
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet
Cable Gland; PG; 13 mm; 22 mm; 39 mm; 20.4 mm; Brass; Neoprene; Nickel - 70074388 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland; PG; 13 mm; 22 mm; 39 mm; 20.4 mm; Brass; Neoprene; Nickel
70074388
Cable Gland; PG; 13 mm; 22 mm; 39 mm; 20.4 mm; Brass; Neoprene; Nickel 70074388
Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.

Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.

Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 4220313 70074388
Product Name Standard Straight-Through Cable Gland Cable Gland; PG; 13 mm; 22 mm; 39 mm; 20.4 mm; Brass; Neoprene; Nickel
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248656 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805016 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 1.14 inch (29 mm)
View Details
Traction Relief Cable Gland - 4305511 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.97 inch (50 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248645 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details