Altech Corp. Cable and Cord Grips 5308 951

Description
"Cable Feedthrough 0.14"" ~ 0.39"" (3.5mm ~ 10.0mm) Polyamide M16x1.5 Gray"
Request a Quote Datasheet
Description
"Cable Feedthrough 0.14"" ~ 0.39"" (3.5mm ~ 10.0mm) Polyamide M16x1.5 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 1920-1993-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1993-ND
Cable and Cord Grips 1920-1993-ND
"Cable Feedthrough 0.14"" ~ 0.39"" (3.5mm ~ 10.0mm) Polyamide M16x1.5 Gray"

"Cable Feedthrough 0.14"" ~ 0.39"" (3.5mm ~ 10.0mm) Polyamide M16x1.5 Gray"

Buy Now Datasheet
Cable Gland; 10.5 mm; Polyamide 6 (Body); Light Gray - 70074412 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland; 10.5 mm; Polyamide 6 (Body); Light Gray
70074412
Cable Gland; 10.5 mm; Polyamide 6 (Body); Light Gray 70074412
Polyamide Cable Glands Neoprene seal Gas and water-tight Maximum strain relief through clamping range Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Polyamide Cable Glands

  • Neoprene seal
  • Gas and water-tight
  • Maximum strain relief through clamping range
  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 1920-1993-ND 70074412
Product Name Cable and Cord Grips Cable Gland; 10.5 mm; Polyamide 6 (Body); Light Gray
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Standard Straight-Through Cable Gland - 4224106 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Metal Ventilation Cable Gland M12x1.5 - MIV-M12C-06(1.5) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details