Altech Corp. 22 mm Plastic Pilot Light 3PLBR8L-110

Description
Features: 22 mm Plastic Pilot Lights UL Recognized
Request a Quote
Description
Features: 22 mm Plastic Pilot Lights UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3PLBR8L-110 is a 22 mm plastic pilot light with LED indication, rated for 6V to 240V AC or 220V DC and up to 2W power. It meets UL508, IEC 60947, and CSA 22.2 standards with IP65 and NEMA Type 4X, 12 protection. Operating temperature ranges from -25°C to +70°C. Terminal connections support 0.5 to 2.5 mm² conductors with 0.5 Nm torque. Current consumption is 20 mA max for AC and 15 mA max for DC. Polarity and low-voltage protection apply for DC operation. Optical output exceeds 100 mcd with a viewing angle over 100°. Dielectric strength is 2.5 kV.

Datasheet Summary
Powered by GS/AI

The 3PLBR8L-110 is a 22 mm plastic pilot light with LED indication, rated for 6V to 240V AC or 220V DC and up to 2W power. It meets UL508, IEC 60947, and CSA 22.2 standards with IP65 and NEMA Type 4X, 12 protection. Operating temperature ranges from -25°C to +70°C. Terminal connections support 0.5 to 2.5 mm² conductors with 0.5 Nm torque. Current consumption is 20 mA max for AC and 15 mA max for DC. Polarity and low-voltage protection apply for DC operation. Optical output exceeds 100 mcd with a viewing angle over 100°. Dielectric strength is 2.5 kV.

Suppliers

Company
Product
Description
Supplier Links
22 mm Plastic Pilot Light - 3PLBR8L-110 - Altech Corp.
Flemington, NJ, USA
22 mm Plastic Pilot Light
3PLBR8L-110
22 mm Plastic Pilot Light 3PLBR8L-110
Features: 22 mm Plastic Pilot Lights UL Recognized

Features:

  • 22 mm Plastic Pilot Lights
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ Unibody LED Indicator Plastic Pilot Lights
3PLBR8L-110
Push Buttons/ Unibody LED Indicator Plastic Pilot Lights 3PLBR8L-110
Pilot Lights with integral LED

Pilot Lights with integral LED

Buy Now Datasheet
Panel Indicators, Pilot Lights - 3PLBR8L-110-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
3PLBR8L-110-ND
Panel Indicators, Pilot Lights 3PLBR8L-110-ND
LED Panel Indicator Yellow 110V 15mA

LED Panel Indicator Yellow 110V 15mA

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
3PLBR8L-110
Industrial Panel Mount Indicators / Switch Indicators 3PLBR8L-110
Industrial Panel Mount Indicators / Switch Indicators Pilot Light 22mm, Integral LED

Industrial Panel Mount Indicators / Switch Indicators Pilot Light 22mm, Integral LED

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 3PLBR8L-110 3PLBR8L-110 3PLBR8L-110-ND 3PLBR8L-110
Product Name 22 mm Plastic Pilot Light Push Buttons/ Unibody LED Indicator Plastic Pilot Lights Panel Indicators, Pilot Lights Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Yellow Yellow; Yellow Lens/Yellow LED Yellow
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR8L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers