Altech Corp. 22mm Illum. Metal Selector Switch 2PSR 2ASL8LB-2-012

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech 22mm Illuminated Metal Selector Switch 2PSR is designed for robust control applications, conforming to IEC 60947-5-1 standards and receiving multiple approvals including VDE0660, CSA - C22.2 No. 14-95, and UL508. It features a degree of protection rated at IP 65, suitable for environments requiring resistance to dust and water. The operating temperature range is from -25°C to +70°C (-13°F to +158°F), making it versatile for various conditions. The contact block is ASTA UK certified and supports a maximum terminal capacity of 2 x 1.5 mm² (2x16 AWG) or 1 x 2.5 mm² (1x14 AWG). It has a rated insulation voltage of 500V and a rated thermal current of 10A. The switch operates with self-wiping contacts and offers both normally open (NO) and normally closed (NC) configurations. It has a mechanical life exceeding 1 million operations, ensuring durability. For illuminated applications, the switch can accommodate LED bulbs with a current consumption of up to 20 mA across various voltage ratings. The service life of the illumination is rated at 100,000 hours at nominal voltage and standard ambient temperature. This selector switch is suitable for engineers seeking a reliable and long-lasting solution for control circuits.

Datasheet Summary
Powered by GS/AI

The Altech 22mm Illuminated Metal Selector Switch 2PSR is designed for robust control applications, conforming to IEC 60947-5-1 standards and receiving multiple approvals including VDE0660, CSA - C22.2 No. 14-95, and UL508. It features a degree of protection rated at IP 65, suitable for environments requiring resistance to dust and water. The operating temperature range is from -25°C to +70°C (-13°F to +158°F), making it versatile for various conditions. The contact block is ASTA UK certified and supports a maximum terminal capacity of 2 x 1.5 mm² (2x16 AWG) or 1 x 2.5 mm² (1x14 AWG). It has a rated insulation voltage of 500V and a rated thermal current of 10A. The switch operates with self-wiping contacts and offers both normally open (NO) and normally closed (NC) configurations. It has a mechanical life exceeding 1 million operations, ensuring durability. For illuminated applications, the switch can accommodate LED bulbs with a current consumption of up to 20 mA across various voltage ratings. The service life of the illumination is rated at 100,000 hours at nominal voltage and standard ambient temperature. This selector switch is suitable for engineers seeking a reliable and long-lasting solution for control circuits.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-012 - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 2PSR
2ASL8LB-2-012
22mm Illum. Metal Selector Switch 2PSR 2ASL8LB-2-012
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL8LB-2-012
Product Name 22mm Illum. Metal Selector Switch 2PSR
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Metal Pilot Light - 2PLB8LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
22 mm Plastic Pilot Light - 3PLBR1LS-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details