Altech Corp. 22 mm Plastic Pilot Light 3PLBR8L-024

Description
Features: 22 mm Plastic Pilot Lights UL Recognized
Request a Quote Datasheet
Description
Features: 22 mm Plastic Pilot Lights UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 mm Plastic Pilot Light - 3PLBR8L-024 - Altech Corp.
Flemington, NJ, USA
22 mm Plastic Pilot Light
3PLBR8L-024
22 mm Plastic Pilot Light 3PLBR8L-024
Features: 22 mm Plastic Pilot Lights UL Recognized

Features:

  • 22 mm Plastic Pilot Lights
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ Unibody LED Indicator Plastic Pilot Lights
3PLBR8L-024
Push Buttons/ Unibody LED Indicator Plastic Pilot Lights 3PLBR8L-024
Pilot Lights with integral LED

Pilot Lights with integral LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
3PLBR8L-024
Industrial Panel Mount Indicators / Switch Indicators 3PLBR8L-024
Industrial Panel Mount Indicators / Switch Indicators Pilot Light 22mm, Integral LED

Industrial Panel Mount Indicators / Switch Indicators Pilot Light 22mm, Integral LED

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 3PLBR8L-024 3PLBR8L-024 3PLBR8L-024
Product Name 22 mm Plastic Pilot Light Push Buttons/ Unibody LED Indicator Plastic Pilot Lights Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Yellow Yellow; Yellow Lens/Yellow LED
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Metal Pilot Light - 2PLB3LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
5 suppliers
22mm Illuminated Flush Push Button - 2ALF7LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details