Altech Corp. 22 mm Plastic Pilot Light 3PLBR5L-230D

Description
Features: 22 mm Plastic Pilot Lights UL Recognized
Request a Quote Datasheet
Description
Features: 22 mm Plastic Pilot Lights UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 mm Plastic Pilot Light - 3PLBR5L-230D - Altech Corp.
Flemington, NJ, USA
22 mm Plastic Pilot Light
3PLBR5L-230D
22 mm Plastic Pilot Light 3PLBR5L-230D
Features: 22 mm Plastic Pilot Lights UL Recognized

Features:

  • 22 mm Plastic Pilot Lights
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 3PLBR5L-230D
Product Name 22 mm Plastic Pilot Light
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP6LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22mm Illuminated Projecting Push Button - 2ALP1LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR6L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details