Altech Corp. 22mm Illum. Metal Selector Switch 3PSRR 2ASL1LB-5-024

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote Datasheet
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-024 - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 3PSRR
2ASL1LB-5-024
22mm Illum. Metal Selector Switch 3PSRR 2ASL1LB-5-024
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL1LB-5-024
Product Name 22mm Illum. Metal Selector Switch 3PSRR
Lamp Type LED Lamps
LED Color White
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL5LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR7L-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR1LS-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details