Altech Corp. 22 mm Plastic Pilot Light 3PLBR3L-230D

Description
Features: 22 mm Plastic Pilot Lights UL Recognized
Request a Quote
Description
Features: 22 mm Plastic Pilot Lights UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3PLBR3L-230D is a 22 mm plastic pilot light with IP65 and NEMA Type 4X, 12 protection, rated for 6V AC/DC to 240V AC and 220V DC, with a maximum power of 2W. It features LED illumination with axial intensity over 100 mcd and a viewing angle exceeding 100°. Terminal connections support 0.5mm² to 2.5mm² wire, with a torque rating of 0.5 Nm. The device operates from -25°C to +70°C, complies with UL508, IEC 60947, and CSA 22.2 standards, and includes polarity protection for DC operation. Dielectric strength is 2.5 kV with 500 MΩ insulation resistance at 1000 VDC.

Datasheet Summary
Powered by GS/AI

The 3PLBR3L-230D is a 22 mm plastic pilot light with IP65 and NEMA Type 4X, 12 protection, rated for 6V AC/DC to 240V AC and 220V DC, with a maximum power of 2W. It features LED illumination with axial intensity over 100 mcd and a viewing angle exceeding 100°. Terminal connections support 0.5mm² to 2.5mm² wire, with a torque rating of 0.5 Nm. The device operates from -25°C to +70°C, complies with UL508, IEC 60947, and CSA 22.2 standards, and includes polarity protection for DC operation. Dielectric strength is 2.5 kV with 500 MΩ insulation resistance at 1000 VDC.

Suppliers

Company
Product
Description
Supplier Links
22 mm Plastic Pilot Light - 3PLBR3L-230D - Altech Corp.
Flemington, NJ, USA
22 mm Plastic Pilot Light
3PLBR3L-230D
22 mm Plastic Pilot Light 3PLBR3L-230D
Features: 22 mm Plastic Pilot Lights UL Recognized

Features:

  • 22 mm Plastic Pilot Lights
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 3PLBR3L-230D
Product Name 22 mm Plastic Pilot Light
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM3LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details