Altech Corp. 22mm Illuminated Mushroom Push Button 2ALM3LB-024

Description
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Request a Quote
Description
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm Illuminated Mushroom Push Button, part number 2ALM3LB-024, from Altech Corp. is designed for robust control applications. It conforms to IEC 60947-5-1 standards and has received approvals from VDE, CSA, and UL, ensuring reliability in various environments. The button features an IP65 rating, providing protection against dust and water, making it suitable for harsh conditions. Operating within a temperature range of -25°C to +70°C (-13°F to +158°F), this push button is built for durability with a mechanical life exceeding 1 million operations. The contact block supports a rated thermal current of 10A and offers both normally open (NO) and normally closed (NC) configurations. It is compatible with various voltage ratings, including 24VAC/DC, 110VDC, and 240VAC, with a maximum current consumption of 20 mA. The product also includes provisions for short circuit protection and has a service life of 100,000 hours at nominal voltage. Terminal capacity allows for flexible wiring options, accommodating different gauge wires. This push button is suitable for applications requiring reliable and long-lasting performance in control circuits.

Datasheet Summary
Powered by GS/AI

The 22mm Illuminated Mushroom Push Button, part number 2ALM3LB-024, from Altech Corp. is designed for robust control applications. It conforms to IEC 60947-5-1 standards and has received approvals from VDE, CSA, and UL, ensuring reliability in various environments. The button features an IP65 rating, providing protection against dust and water, making it suitable for harsh conditions. Operating within a temperature range of -25°C to +70°C (-13°F to +158°F), this push button is built for durability with a mechanical life exceeding 1 million operations. The contact block supports a rated thermal current of 10A and offers both normally open (NO) and normally closed (NC) configurations. It is compatible with various voltage ratings, including 24VAC/DC, 110VDC, and 240VAC, with a maximum current consumption of 20 mA. The product also includes provisions for short circuit protection and has a service life of 100,000 hours at nominal voltage. Terminal capacity allows for flexible wiring options, accommodating different gauge wires. This push button is suitable for applications requiring reliable and long-lasting performance in control circuits.

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Mushroom Push Button - 2ALM3LB-024 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Mushroom Push Button
2ALM3LB-024
22mm Illuminated Mushroom Push Button 2ALM3LB-024
Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ALM3LB-024
Product Name 22mm Illuminated Mushroom Push Button
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL5LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR7LS-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
22mm Illuminated Projecting Push Button - 2ALP8LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details