Altech Corp. US Pin Spacing Tubular Screw Clamp Plugs 30.305

Description
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking or single mold construction up to 6 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking or single mold construction up to 6 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Tubular Screw Clamp Plugs - 30.305 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Tubular Screw Clamp Plugs
30.305
US Pin Spacing Tubular Screw Clamp Plugs 30.305
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking or single mold construction up to 6 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray

For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking or single mold construction up to 6 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength.

Features:

  • Modular or Single Mold Design
  • Wire Protector Standard
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Pluggable Terminal Blocks - 30.305 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
30.305
Pluggable Terminal Blocks 30.305
Pluggable Terminal Blocks AK130/5wp PC Plgble

Pluggable Terminal Blocks AK130/5wp PC Plgble

Buy Now Datasheet
Plug; Modular; 5; 10 A; 300 V; 22 to 14AWG; Polyamide 6.6; Gray; 0.99 in. - 70078342 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Modular; 5; 10 A; 300 V; 22 to 14AWG; Polyamide 6.6; Gray; 0.99 in.
70078342
Plug; Modular; 5; 10 A; 300 V; 22 to 14AWG; Polyamide 6.6; Gray; 0.99 in. 70078342
300 V , 22-14 AWG , Polyamide 6.6 Housing , Modular Plug Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles. AK130 Plug. 5 mm (0.197") pin spacing. 10 A, 300 V, 22-14 AWG. Wire entry perpendicular to plug in direction, modular construction, interlock 2 and 3 pole modules to create multipole assemblies. 10.8 mm (0.43") high. Color: Gray. Mate with STL130, STL132 straight pin headers (right angle headers are available). 10 A, 300 V, 22-14 AWG Standard Color: Gray

300 V , 22-14 AWG , Polyamide 6.6 Housing , Modular Plug
Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles.
AK130 Plug. 5 mm (0.197") pin spacing. 10 A, 300 V, 22-14 AWG.
Wire entry perpendicular to plug in direction, modular construction, interlock 2 and 3 pole modules to create multipole assemblies. 10.8 mm (0.43") high. Color: Gray. Mate with STL130, STL132 straight pin headers (right angle headers are available).

  • 10 A, 300 V, 22-14 AWG
  • Standard Color: Gray
Supplier's Site

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.305 30.305 70078342
Product Name US Pin Spacing Tubular Screw Clamp Plugs Pluggable Terminal Blocks Plug; Modular; 5; 10 A; 300 V; 22 to 14AWG; Polyamide 6.6; Gray; 0.99 in.
Mounting Options PCB PCB
Termination Options Screw Clamp Through Hole Screw Clamp; Fixed/Solder
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Terminal Block Type Single Feed Through; PCB Terminal Blocks Pluggable Terminal Blocks Single Feed Through
# of Contacts 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.161 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 30.487 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.604 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers
Terminal Blocks - 29.053 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers