Altech Corp. Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks 30.604

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.604 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks
30.604
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks 30.604
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AK300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 30.604 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.604
Terminal Blocks 30.604
PCB Terminal, 45 degree, 4 Pole, 5.00mm

PCB Terminal, 45 degree, 4 Pole, 5.00mm

Buy Now
Fixed Terminal Blocks - 30.604 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.604
Fixed Terminal Blocks 30.604
Fixed Terminal Blocks AK300/4 PC 45DegGry

Fixed Terminal Blocks AK300/4 PC 45DegGry

Buy Now Datasheet
TERMINAL BLOCK;PCB;45 DGREE WIR;15A/300V;22-12AWG;4 POLES - 70077508 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK;PCB;45 DGREE WIR;15A/300V;22-12AWG;4 POLES
70077508
TERMINAL BLOCK;PCB;45 DGREE WIR;15A/300V;22-12AWG;4 POLES 70077508
TERMINAL BLOCK;PCB;45 DGREE WIR;15A/300V;22-12AW G;4 POLES

TERMINAL BLOCK;PCB;45 DGREE WIR;15A/300V;22-12AWG;4 POLES

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.604 30.604 30.604 70077508
Product Name Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks Terminal Blocks Fixed Terminal Blocks TERMINAL BLOCK;PCB;45 DGREE WIR;15A/300V;22-12AWG;4 POLES
Mounting Options PCB PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole Screw Clamp; Fixed/Solder
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks Single Feed Through
# of Contacts 4 4
Orientation 45 Degree Entry 45 Degree Entry 90° 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2623.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 22 AWG
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.162 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers