Altech Corp. 22 mm Twin Touch / Not marked, Illuminated Center 2ATL5LB F3F4-012

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Twin Touch / Not marked UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Twin Touch / Not marked UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech 22 mm Twin Touch illuminated push button is designed for control circuits with integrated LED pilot lighting. It has a modular design suitable for panel mounting with IP65 and NEMA Type 4X, 12 protection, and operates within a temperature range of -25°C to +70°C. The contact block is rated for 500 V insulation voltage and 10 A thermal current, with make/break capacity of AC-15 (4 A, 415 V) and DC-13 (0.5 A, 110 V). LED current consumption is 20 mA at 24/100/240 V AC and 15 mA at 110 V DC, with a service life of 100,000 hours at 25°C. Terminals accommodate 0.5 mm² to 2.5 mm² wires. The device meets IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards. Mechanical life exceeds 1 million operations.

Datasheet Summary
Powered by GS/AI

The Altech 22 mm Twin Touch illuminated push button is designed for control circuits with integrated LED pilot lighting. It has a modular design suitable for panel mounting with IP65 and NEMA Type 4X, 12 protection, and operates within a temperature range of -25°C to +70°C. The contact block is rated for 500 V insulation voltage and 10 A thermal current, with make/break capacity of AC-15 (4 A, 415 V) and DC-13 (0.5 A, 110 V). LED current consumption is 20 mA at 24/100/240 V AC and 15 mA at 110 V DC, with a service life of 100,000 hours at 25°C. Terminals accommodate 0.5 mm² to 2.5 mm² wires. The device meets IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards. Mechanical life exceeds 1 million operations.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
22 mm Twin Touch / Not marked, Illuminated Center
2ATL5LB F3F4-012
22 mm Twin Touch / Not marked, Illuminated Center 2ATL5LB F3F4-012
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Twin Touch / Not marked UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Twin Touch / Not marked
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ATL5LB F3F4-012
Product Name 22 mm Twin Touch / Not marked, Illuminated Center
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR5L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
3 suppliers
22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details