Altech Corp. 22 mm LED Metal Pilot Light 2PLB7LB-230D

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2PLB7LB-230D is a 22 mm LED metal pilot light rated for 230V DC operation, featuring a clear lens, bulb holder, and mounting bracket. It complies with UL508, CSA C22.2 No. 14-95, IEC 60947-5-1, and NEMA Type 4X and 12 standards, with an IP65 degree of protection. The device operates within a temperature range of -25°C to +70°C and has a service life of 100,000 hours at nominal voltage and 25°C ambient. Current consumption is a maximum of 10 mA. Terminal connections support 20 AWG to 14 AWG wire, with contact ratings of 10 A AC and 2.5 A DC at 600 V. Mechanical life is rated at 1 million operations.

Datasheet Summary
Powered by GS/AI

The 2PLB7LB-230D is a 22 mm LED metal pilot light rated for 230V DC operation, featuring a clear lens, bulb holder, and mounting bracket. It complies with UL508, CSA C22.2 No. 14-95, IEC 60947-5-1, and NEMA Type 4X and 12 standards, with an IP65 degree of protection. The device operates within a temperature range of -25°C to +70°C and has a service life of 100,000 hours at nominal voltage and 25°C ambient. Current consumption is a maximum of 10 mA. Terminal connections support 20 AWG to 14 AWG wire, with contact ratings of 10 A AC and 2.5 A DC at 600 V. Mechanical life is rated at 1 million operations.

Suppliers

Company
Product
Description
Supplier Links
22 mm LED Metal Pilot Light - 2PLB7LB-230D - Altech Corp.
Flemington, NJ, USA
22 mm LED Metal Pilot Light
2PLB7LB-230D
22 mm LED Metal Pilot Light 2PLB7LB-230D
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Metal Pilot Lights
2PLB7LB-230D
Push Buttons/ 22mm LED Metal Pilot Lights 2PLB7LB-230D
Pilot light with bulb, bulb holder, and mounting bracket

Pilot light with bulb, bulb holder, and mounting bracket

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2PLB7LB-230D 2PLB7LB-230D
Product Name 22 mm LED Metal Pilot Light Push Buttons/ 22mm LED Metal Pilot Lights
Lamp Type LED Lamps Incandescent Lamps
LED Color Clear Clear
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR6L-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
22mm Illuminated Projecting Push Button - 2ALP6LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details